Weidmuller Din Rail, Channel 1791130000

Description
Terminal Block Connector 4 Position Feed Through Beige 16-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Beige 16-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1791130000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1791130000-ND
Din Rail, Channel 1791130000-ND
Terminal Block Connector 4 Position Feed Through Beige 16-28 AWG

Terminal Block Connector 4 Position Feed Through Beige 16-28 AWG

Buy Now Datasheet
Zdk 1.5V Weidmuller - 61K9146 - Newark, An Avnet Company
Chicago, IL, United States
Zdk 1.5V Weidmuller
61K9146
Zdk 1.5V Weidmuller 61K9146
ZDK 1.5V

ZDK 1.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1791130000-ND 61K9146
Product Name Din Rail, Channel Zdk 1.5V Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details