Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1791110000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 2 Terminal - Width: 3.5mm Termination Style: Push In, Spring
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 2 Terminal - Width: 3.5mm Termination Style: Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 2 Terminal - Width: 3.5mm Termination Style: Push In, Spring

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 4
Number of Levels: 2
Terminal - Width: 3.5mm
Termination Style: Push In, Spring

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details