CONN TERM BLK FEED THRU 16-28AWG
DIN RAIL TERMINAL BLOCK, 4POS, 16AWG; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4796-ND | 61K9145 |
| Product Name | Terminal Blocks - Din Rail, Channel | Din Rail Terminal Block, 4Pos, 16Awg; No. Of Positions Weidmuller |
| Termination Options | Spring Clamp | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Dual level | |
| North American | 16 to 28 AWG | 28 to 16 AWG |