Weidmuller DIN Rail Terminal Blocks 1791100000

Description
Weidmüller 1791100000
Request a Quote Datasheet
Description
Weidmüller 1791100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263066 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263066
DIN Rail Terminal Blocks 8263066
Weidmüller 1791100000

Weidmüller 1791100000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3691-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3691-ND
Terminal Blocks - Din Rail, Channel 281-3691-ND
CONN TERM BLK FEED THRU 16-28AWG

CONN TERM BLK FEED THRU 16-28AWG

Buy Now Datasheet
ZDK 1.5/R3.5 R20 - 1791100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZDK 1.5/R3.5 R20
1791100000
ZDK 1.5/R3.5 R20 1791100000
ZDK 1.5/R3.5 R20

ZDK 1.5/R3.5 R20

Buy Now
Din Rail Terminal Block, 4Pos, 16Awg; No. Of Positions Weidmuller - 61K9144 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 16Awg; No. Of Positions Weidmuller
61K9144
Din Rail Terminal Block, 4Pos, 16Awg; No. Of Positions Weidmuller 61K9144
DIN RAIL TERMINAL BLOCK, 4POS, 16AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 16AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263066 281-3691-ND 1791100000 61K9144
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel ZDK 1.5/R3.5 R20 Din Rail Terminal Block, 4Pos, 16Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 3.50 mm (0.14 inches)
North American 16 AWG 16 to 28 AWG 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers