Weidmuller DIN Rail Terminal Blocks 1791010000

Description
Weidmüller 1791010000 PE Terminal
Request a Quote Datasheet
Description
Weidmüller 1791010000 PE Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8240234 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8240234
DIN Rail Terminal Blocks 8240234
Weidmüller 1791010000 PE Terminal

Weidmüller 1791010000 PE Terminal

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3697-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3697-ND
Terminal Blocks - Din Rail, Channel 281-3697-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 61K9139 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
61K9139
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 61K9139
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8240234 281-3697-ND 61K9139
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 5.10 mm (0.20 inches)
Unlock Full Specs
to access all available technical data