Male Insert 4+Ground Position Screw
RECTANGULAR INSERT, MALE, 4 POSITION, SCREW; Product Range:MixMate Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:4Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4794-ND | 61K9123 |
| Product Name | Heavy Duty Connector Inserts, Modules | Rectangular Insert, Male, 4 Position, Screw; Product Range Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |
| Gender | Male / Plug | Male / Plug |
| Voltage Rating | 1000 volts |