Weidmuller Rectangular Insert, Female, 4 Position, Screw; Product Range Weidmuller 1789980000

Description
RECTANGULAR INSERT, FEMALE, 4 POSITION, SCREW; Product Range:MixMate Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 4 POSITION, SCREW; Product Range:MixMate Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 4 Position, Screw; Product Range Weidmuller - 61K9122 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 4 Position, Screw; Product Range Weidmuller
61K9122
Rectangular Insert, Female, 4 Position, Screw; Product Range Weidmuller 61K9122
RECTANGULAR INSERT, FEMALE, 4 POSITION, SCREW; Product Range:MixMate Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 4 POSITION, SCREW; Product Range:MixMate Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K9122
Product Name Rectangular Insert, Female, 4 Position, Screw; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers