Weidmuller Terminal Block, 3 Poles, 28-14 Awg; Pitch Spacing Weidmuller 1789140000

Description
TERMINAL BLOCK, 3 POLES, 28-14 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 3 POLES, 28-14 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 3 Poles, 28-14 Awg; Pitch Spacing Weidmuller - 61K9101 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Poles, 28-14 Awg; Pitch Spacing Weidmuller
61K9101
Terminal Block, 3 Poles, 28-14 Awg; Pitch Spacing Weidmuller 61K9101
TERMINAL BLOCK, 3 POLES, 28-14 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, 3 POLES, 28-14 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9101
Product Name Terminal Block, 3 Poles, 28-14 Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details