TERM BLOCK PLUG 10/30POS 3.5MM
TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Position
TERMINAL BLOCK, PLUGGABLE, 30POS, 16 AWG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1800-ND | 17M8372 | 85AH6731 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller | Terminal Block, Pluggable, 30Pos, 16 Awg Rohs Compliant Weidmuller |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug; LED, Mating Flange | ||
| Approvals | RoHS Compliant | ||
| # of Contacts | 10 to 30 |