Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1789100000

Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1802-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1802-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1802-ND
TERM BLOCK PLUG 10/30POS 3.5MM

TERM BLOCK PLUG 10/30POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller - 55H2589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller
55H2589
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller 55H2589
TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:5A; Gender:PlugRoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:5A; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1802-ND 55H2589
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; LED, Mating Flange
Approvals RoHS Compliant
# of Contacts 10 to 30
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-11A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers