Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1789090000

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1804-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1804-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1804-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller - 55H2588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller
55H2588
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller 55H2588
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: No

Supplier's Site
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller - 85AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller
85AH6730
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller 85AH6730
TERMINAL BLOCK, PLUGGABLE, 10POS, 16 AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 10POS, 16 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1804-ND 55H2588 85AH6730
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; LED, Mating Flange
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers