Weidmuller Hood, Size 1, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller 1788840000

Description
HOOD, SIZE 1, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar SeriesRoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 1, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 1, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller - 61K9094 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 1, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller
61K9094
Hood, Size 1, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller 61K9094
HOOD, SIZE 1, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar SeriesRoHS Compliant: Yes

HOOD, SIZE 1, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9094
Product Name Hood, Size 1, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details