Weidmuller Hd Base, Size 1, Side Clamp, Panel; Connector Body Material Weidmuller 1788830000

Description
HD BASE, SIZE 1, SIDE CLAMP, PANEL; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
HD BASE, SIZE 1, SIDE CLAMP, PANEL; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd Base, Size 1, Side Clamp, Panel; Connector Body Material Weidmuller - 61K9093 - Newark, An Avnet Company
Chicago, IL, United States
Hd Base, Size 1, Side Clamp, Panel; Connector Body Material Weidmuller
61K9093
Hd Base, Size 1, Side Clamp, Panel; Connector Body Material Weidmuller 61K9093
HD BASE, SIZE 1, SIDE CLAMP, PANEL; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes

HD BASE, SIZE 1, SIDE CLAMP, PANEL; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9093
Product Name Hd Base, Size 1, Side Clamp, Panel; Connector Body Material Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details