Weidmuller Heavy Duty Conn, 1 Lever, Size4A; Heavy Duty Connector Type Weidmuller 1788820000

Description
HEAVY DUTY CONN, 1 LEVER, SIZE4A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Description
HEAVY DUTY CONN, 1 LEVER, SIZE4A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 1 Lever, Size4A; Heavy Duty Connector Type Weidmuller - 61K9092 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 1 Lever, Size4A; Heavy Duty Connector Type Weidmuller
61K9092
Heavy Duty Conn, 1 Lever, Size4A; Heavy Duty Connector Type Weidmuller 61K9092
HEAVY DUTY CONN, 1 LEVER, SIZE4A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

HEAVY DUTY CONN, 1 LEVER, SIZE4A; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9092
Product Name Heavy Duty Conn, 1 Lever, Size4A; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details