Weidmuller Hdc 48A Tslu 1M32G Weidmuller 1788550000

Description
HDC 48A TSLU 1M32G
Description
HDC 48A TSLU 1M32G

Suppliers

Company
Product
Description
Supplier Links
Hdc 48A Tslu 1M32G Weidmuller - 61K9070 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 48A Tslu 1M32G Weidmuller
61K9070
Hdc 48A Tslu 1M32G Weidmuller 61K9070
HDC 48A TSLU 1M32G

HDC 48A TSLU 1M32G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K9070
Product Name Hdc 48A Tslu 1M32G Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Accessories - 2262-A22525-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details