Weidmuller Hdc 07A Slu 1M20G Weidmuller 1788530000

Description
HDC 07A SLU 1M20G
Description
HDC 07A SLU 1M20G

Suppliers

Company
Product
Description
Supplier Links
Hdc 07A Slu 1M20G Weidmuller - 61K9068 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 07A Slu 1M20G Weidmuller
61K9068
Hdc 07A Slu 1M20G Weidmuller 61K9068
HDC 07A SLU 1M20G

HDC 07A SLU 1M20G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K9068
Product Name Hdc 07A Slu 1M20G Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details