Weidmuller Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 1788520000

Description
BASE, CABLE MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Cable Mount, Top Entry; Connector Body Material:Plastic Body; Locking Type:1 Lever; Rectangular Shell Size:1; Product Range:RockStar Series RoHS Compliant: Yes
Description
BASE, CABLE MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Cable Mount, Top Entry; Connector Body Material:Plastic Body; Locking Type:1 Lever; Rectangular Shell Size:1; Product Range:RockStar Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller - 61K9067 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
61K9067
Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 61K9067
BASE, CABLE MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Cable Mount, Top Entry; Connector Body Material:Plastic Body; Locking Type:1 Lever; Rectangular Shell Size:1; Product Range:RockStar Series RoHS Compliant: Yes

BASE, CABLE MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Cable Mount, Top Entry; Connector Body Material:Plastic Body; Locking Type:1 Lever; Rectangular Shell Size:1; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9067
Product Name Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details