Weidmuller Coupling Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 1788290000

Description
COUPLING HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Description
COUPLING HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Coupling Hood, Size 6, Aluminium (part number 61K9044) is designed for use with HDC 16B inserts and bases, featuring a heavy-duty connector type. It is constructed from die-cast aluminum, providing durability and resistance to corrosion. The locking mechanism utilizes a stainless steel interlock system, ensuring a secure grip and preventing accidental opening. This product has a protection degree of IP65, making it suitable for industrial applications where environmental sealing is essential. The dimensions of the hood are 105.3 mm in length, 73.7 mm in width, and 64 mm in height, with a net weight of 281 g. It supports a temperature range from -40 °C to 125 °C, making it versatile for various operating conditions. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Coupling Hood, Size 6, Aluminium (part number 61K9044) is designed for use with HDC 16B inserts and bases, featuring a heavy-duty connector type. It is constructed from die-cast aluminum, providing durability and resistance to corrosion. The locking mechanism utilizes a stainless steel interlock system, ensuring a secure grip and preventing accidental opening. This product has a protection degree of IP65, making it suitable for industrial applications where environmental sealing is essential. The dimensions of the hood are 105.3 mm in length, 73.7 mm in width, and 64 mm in height, with a net weight of 281 g. It supports a temperature range from -40 °C to 125 °C, making it versatile for various operating conditions. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Coupling Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller - 61K9044 - Newark, An Avnet Company
Chicago, IL, United States
Coupling Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
61K9044
Coupling Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 61K9044
COUPLING HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

COUPLING HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9044
Product Name Coupling Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details