Weidmuller Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 1788210000

Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller - 61K9037 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
61K9037
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 61K9037
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K9037
Product Name Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details