Weidmuller Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller 1788160000

Description
BASE HOUSING, SIZE 3, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Hoods RoHS Compliant: Yes
Datasheet
Description
BASE HOUSING, SIZE 3, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller - 73C0881 - Newark, An Avnet Company
Chicago, IL, United States
Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller
73C0881
Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller 73C0881
BASE HOUSING, SIZE 3, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Hoods RoHS Compliant: Yes

BASE HOUSING, SIZE 3, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73C0881
Product Name Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details