BASE HOUSING, SIZE 3, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Hoods RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 61J0549 |
| Product Name | Base Housing, Size 3, Top Entry, Aluminium; Heavy Duty Connector Type Weidmuller |