Weidmuller Hdc 32A Tsbu 1M32G Weidmuller 1787950000

Description
HDC 32A TSBU 1M32G
Description
HDC 32A TSBU 1M32G

Suppliers

Company
Product
Description
Supplier Links
Hdc 32A Tsbu 1M32G Weidmuller - 61K9016 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 32A Tsbu 1M32G Weidmuller
61K9016
Hdc 32A Tsbu 1M32G Weidmuller 61K9016
HDC 32A TSBU 1M32G

HDC 32A TSBU 1M32G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K9016
Product Name Hdc 32A Tsbu 1M32G Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details