Weidmuller Hood, Size 4, Side Entry, Aluminium; Heavy Duty Connector Type Weidmuller 1787560000

Description
HOOD, SIZE 4, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 4, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 4, Side Entry, Aluminium; Heavy Duty Connector Type Weidmuller - 61K8979 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 4, Side Entry, Aluminium; Heavy Duty Connector Type Weidmuller
61K8979
Hood, Size 4, Side Entry, Aluminium; Heavy Duty Connector Type Weidmuller 61K8979
HOOD, SIZE 4, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, SIZE 4, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K8979
Product Name Hood, Size 4, Side Entry, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details