Weidmuller Heavy Duty Hood, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 1787500000

Description
HEAVY DUTY HOOD, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller - 61K8973 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
61K8973
Heavy Duty Hood, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 61K8973
HEAVY DUTY HOOD, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K8973
Product Name Heavy Duty Hood, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details