Weidmuller Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 1786960000

Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller - 61K8922 - Newark, An Avnet Company
Chicago, IL, United States
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
61K8922
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 61K8922
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K8922
Product Name Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details