Weidmuller Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 1786830000

Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller - 61K8909 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
61K8909
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 61K8909
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61K8909
Product Name Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details