Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: TOP4GS
Pitch: 0.250" (6.35mm)
Color: Orange
Package: Bulk
Mating Orientation: Vertical with Board
Operating Temperature: -50°C ~ 100°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"4 Position Wire to Board Terminal Block Vertical with Board 0.250"" (6.35mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1786210000-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector |