Weidmuller Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller 1785710000

Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller - 34C6947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
34C6947
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller 34C6947
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 34C6947
Product Name Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.002/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details