Weidmuller Terminal Blocks Unreviewed 1785700000

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 1785700000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
1785700000
Terminal Blocks Unreviewed 1785700000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller - 34C6946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller
34C6946
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller 34C6946
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1785700000 34C6946
Product Name Terminal Blocks Unreviewed Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers