Weidmuller Circular Connector Assemblies 1784040001

Description
3 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 281-4770-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
281-4770-ND
Circular Connector Assemblies 281-4770-ND
3 Position Circular Connector Plug, Male Pins IDC

3 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Connectors, Interconnects Circular Connectors Circular Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Manufacturer: Weidmüller Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: SAI Number of Positions: 3 Termination Style: IDC Connector Type: Plug, Male Pins Package: Bulk Shell Size - Insert: M8-3 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Primary Material: Metal

Manufacturer: Weidmüller
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: SAI
Number of Positions: 3
Termination Style: IDC
Connector Type: Plug, Male Pins
Package: Bulk
Shell Size - Insert: M8-3
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Primary Material: Metal

Buy Now Datasheet
Sais-3-Idc M8 Small Rohs Compliant Weidmuller - 21M0192 - Newark, An Avnet Company
Chicago, IL, United States
Sais-3-Idc M8 Small Rohs Compliant Weidmuller
21M0192
Sais-3-Idc M8 Small Rohs Compliant Weidmuller 21M0192
SAIS-3-IDC M8 SMALL ROHS COMPLIANT: YES

SAIS-3-IDC M8 SMALL ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
WEIDMULLER Components 1784040001

WEIDMULLER Components 1784040001

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-4770-ND 21M0192
Product Name Circular Connector Assemblies Connectors, Interconnects Circular Connectors Circular Connector Assemblies Sais-3-Idc M8 Small Rohs Compliant Weidmuller Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details