Terminal Block Connector 4 Position Feed Through, Isolated (2) Beige 12-26 AWG
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: W
Type: Feed Through, Isolated (2)
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 250V
Current - UL: 10 A
Package: Bulk
Terminal - Width: 6.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4768-ND | |
| Product Name | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector |