Weidmuller Terminal Blocks - Wire to Board 1783750000

Description
TERM BLK 8P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1609-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1609-ND
Terminal Blocks - Wire to Board 281-1609-ND
TERM BLK 8P SIDE ENTRY 15MM PCB

TERM BLK 8P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6945
Terminal Block, Pcb, 8 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6945
TERMINAL BLOCK, PCB, 8 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:8Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:8Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1609-ND 34C6945
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks - 1731207 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
Light terminal block ELD - ELDE.N-RD-GN-YE-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details