Weidmuller Terminal Blocks - Wire to Board 1783740000

Description
TERM BLK 6P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1608-ND
Terminal Blocks - Wire to Board 281-1608-ND
TERM BLK 6P SIDE ENTRY 15MM PCB

TERM BLK 6P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6944 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6944
Terminal Block, Pcb, 6 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6944
TERMINAL BLOCK, PCB, 6 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1608-ND 34C6944
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Tab Terminals - HP-T4004-2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers