Weidmuller Terminal Blocks - Wire to Board 1783730000

Description
TERM BLK 4P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1606-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1606-ND
Terminal Blocks - Wire to Board 281-1606-ND
TERM BLK 4P SIDE ENTRY 15MM PCB

TERM BLK 4P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6943
Terminal Block, Pcb, 4 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6943
TERMINAL BLOCK, PCB, 4 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1606-ND 34C6943
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15298 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers
Connection Products - 1492-IFM20D120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details