Weidmuller Terminal Blocks - Wire to Board 1783720000

Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1605-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1605-ND
Terminal Blocks - Wire to Board 281-1605-ND
TERM BLK 3P SIDE ENTRY 15MM PCB

TERM BLK 3P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6942 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6942
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6942
TERMINAL BLOCK, PCB, 3 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1605-ND 34C6942
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Flange (Mounting)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers