Weidmuller Terminal Block, Pcb, 2Pos, 16-4Awg; Color Weidmuller 1783710000

Description
TERMINAL BLOCK, PCB, 2POS, 16-4AWG; Color:Gray; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Series:LXRoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2POS, 16-4AWG; Color:Gray; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Series:LXRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2Pos, 16-4Awg; Color Weidmuller - 34C6941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2Pos, 16-4Awg; Color Weidmuller
34C6941
Terminal Block, Pcb, 2Pos, 16-4Awg; Color Weidmuller 34C6941
TERMINAL BLOCK, PCB, 2POS, 16-4AWG; Color:Gray; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Series:LXRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2POS, 16-4AWG; Color:Gray; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Leaded Process Compatible:No; Series:LXRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6941
Product Name Terminal Block, Pcb, 2Pos, 16-4Awg; Color Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details