The Weidmvºller Terminal Block, part number 34C6939, is a high-performance PCB terminal designed for a 15.00 mm pitch spacing. It features a 90° conductor outlet direction and accommodates a clamping range of 1.5 to 25 mm² (IEC) or AWG 16 to 4 (UL). The terminal block is rated for a maximum voltage of 1000 V (IEC) and 600 V (UL), with a current rating of 101 A (IEC) and 85 A (UL). Constructed from Wemid (PA) with a pebble grey color, it has a net weight of approximately 68.95 g. The terminal block utilizes a clamping yoke connection method and is suitable for through-hole (THT) solder connections. It has a solder pin length of 4.5 mm and is designed for a maximum of 10 adjacent poles per row. The product is compliant with various standards, including IEC 60664-1 and UL 1059, ensuring reliability in electrical applications. This terminal block is appropriate for use in environments with operating temperatures ranging from -50 °C to 120 °C and can withstand a maximum relative humidity of 80% during storage.
TERM BLK 4P SIDE ENTRY 15MM PCB
TERMINAL BLOCK, PCB, 4 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1601-ND | 34C6939 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 4 Position, 16-4Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 4 | |
| Contacts Pitch | 15.01 mm (0.59 inches) |