Weidmuller Terminal Blocks - Wire to Board 1783680000

Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1600-ND
Terminal Blocks - Wire to Board 281-1600-ND
TERM BLK 3P SIDE ENTRY 15MM PCB

TERM BLK 3P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller - 17M8371 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller
17M8371
Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller 17M8371
TERMINAL BLOCK, PCB, 3 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1600-ND 17M8371
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 3
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data