Weidmuller Terminal Blocks - Wire to Board 1783670000

Description
TERM BLK 2P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1599-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1599-ND
Terminal Blocks - Wire to Board 281-1599-ND
TERM BLK 2P SIDE ENTRY 15MM PCB

TERM BLK 2P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 16-4Awg; Pitch Spacing Weidmuller - 34C6937 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 16-4Awg; Pitch Spacing Weidmuller
34C6937
Terminal Block, Pcb, 2 Position, 16-4Awg; Pitch Spacing Weidmuller 34C6937
TERMINAL BLOCK, PCB, 2 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1599-ND 34C6937
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3102/700-000/997-604CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers