Weidmuller Terminal Blocks - Wire to Board 1783660000

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1598-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1598-ND
Terminal Blocks - Wire to Board 281-1598-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller - 52M0994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller
52M0994
Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller 52M0994
TERMINAL BLOCK, PCB, 1 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 1 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1598-ND 52M0994
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 1 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 1
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 937786 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 3
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details