Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
Weidmüller 1783420000 Plug Adapter
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Y splitter SAI-Y-4-4/2-4 M12/8 - 1783420000 from Weidmüller switches two 3 pin sensors on a 4 pin cable by means of two M8 sockets and the M12 plug. The straight Y splitter 1683471 - SAI-Y-4-4/2-4 M12/8 - 1783420000 features 3 positions. Thanks to the metal knurl and IP67 protection, Y splitter SAI-Y-4-4/2-4 M12/8 - 1783420000 can be used in mechanical engineering and on packaging lines.
SAI-Y-4-4/2-4 M12/8
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-3425-ND | 2875540 | 1783420000 | 61K8772 | |
| Product Name | Circular Connector Adapters | Industrial Circular Connectors | Circular Connector Adapters | Y splitter Weidmüller SAI-Y-4-4/2-4 M12/8 - 1783420000 | Sai-Y-4-4/2-4 M12/8 Weidmuller |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Voltage Rating | 24 volts |