Weidmuller Pcb Terminal Block, 26 Position, 24-14Awg; Pitch Spacing Weidmuller 1782500000

Description
PCB TERMINAL BLOCK, 26 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:26Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A RoHS Compliant: Yes
Datasheet
Description
PCB TERMINAL BLOCK, 26 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:26Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Terminal Block, 26 Position, 24-14Awg; Pitch Spacing Weidmuller - 21M0185 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, 26 Position, 24-14Awg; Pitch Spacing Weidmuller
21M0185
Pcb Terminal Block, 26 Position, 24-14Awg; Pitch Spacing Weidmuller 21M0185
PCB TERMINAL BLOCK, 26 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:26Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A RoHS Compliant: Yes

PCB TERMINAL BLOCK, 26 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:26Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 21M0185
Product Name Pcb Terminal Block, 26 Position, 24-14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 5
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details