Weidmuller Standard Terminal Blocks 1782330000

Description
Weidmuller 1782330000
Request a Quote Datasheet
Description
Weidmuller 1782330000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 664568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664568
Standard Terminal Blocks 664568
Weidmuller 1782330000

Weidmuller 1782330000

Supplier's Site
Standard Terminal Blocks - 664570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664570
Standard Terminal Blocks 664570
Weidmuller 1782330000

Weidmuller 1782330000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4763-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4763-ND
Terminal Blocks - Din Rail, Channel 281-4763-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller - 61K8757 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
61K8757
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller 61K8757
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 664568 281-4763-ND 61K8757
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
Operating Temperature -50 C (-58 F)
Body Material Wemid
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Three Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-02D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 15527 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details