Weidmuller Terminal Blocks - Din Rail, Channel 1782320000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4762-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4762-ND
Terminal Blocks - Din Rail, Channel 281-4762-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller - 22J1281 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
22J1281
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller 22J1281
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4762-ND 22J1281
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Three Level Bridged
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers