Weidmuller Terminal Blocks - Din Rail, Channel 178220000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4047-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4047-ND
Terminal Blocks - Din Rail, Channel 281-4047-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
Saks 4/35,10.3X38.1,krg,bn Rohs Compliant Weidmuller - 13P0020 - Newark, An Avnet Company
Chicago, IL, United States
Saks 4/35,10.3X38.1,krg,bn Rohs Compliant Weidmuller
13P0020
Saks 4/35,10.3X38.1,krg,bn Rohs Compliant Weidmuller 13P0020
SAKS 4/35,10.3X38.1,KRG,B N ROHS COMPLIANT: YES

SAKS 4/35,10.3X38.1,KRG,BN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4047-ND 13P0020
Product Name Terminal Blocks - Din Rail, Channel Saks 4/35,10.3X38.1,krg,bn Rohs Compliant Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details