Weidmuller DIN Rail Terminal Blocks 1780880000

Description
Weidmüller 1780880000 Stud Terminal
Request a Quote Datasheet
Description
Weidmüller 1780880000 Stud Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4587725 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4587725
DIN Rail Terminal Blocks 4587725
Weidmüller 1780880000 Stud Terminal

Weidmüller 1780880000 Stud Terminal

Supplier's Site
Terminal Blocks - Specialized - 281-5874-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-5874-ND
Terminal Blocks - Specialized 281-5874-ND
TERM BLK POST SGL 1POS 33.8MM

TERM BLK POST SGL 1POS 33.8MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 4587725 281-5874-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Termination Options Bolt Stud
Approvals RoHS Compliant RoHS Compliant
North American 10 AWG 10 to ? AWG
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CTMXX9P8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers