TERM BLOCK HDR 10POS 5.08MM
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2848-ND | 7330759 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB | Through hole |
| Termination Options | Solder | Solder |
| Approvals | RoHS Compliant | RoHS Compliant |
| Operating Temperature | -50 to 100 C (-58 to 212 F) | |
| Terminal Block Type | Single Feed Through |