Manufacturer: Weidmüller
Win Source Part Number: 1332229-1779970000
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 27.5A
Voltage - IEC: 400 V
Current - UL: 18.5 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Height: 0.335" (8.51mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SL-SMT 5.08HC/04/90 3.2SN BKBX
RoHS Status: RoHS Compliant
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
SL-SMT 5.08HC/04/90 3.2SN BK BX ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332229-1779970000 | 1779970000-ND | 21M0114 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Sl-Smt 5.08Hc/04/90 3.2Sn Bk Bx Rohs Compliant Weidmuller |
| Gender | Male / Plug | ||
| Mounting | Through Hole | Through Hole | |
| Connector Type | Header Connector |