Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1779920000

Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1799-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1799-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1799-ND
TERM BLOCK PLUG 10/30POS 3.5MM

TERM BLOCK PLUG 10/30POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller - 55H2586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller
55H2586
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller 55H2586
TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pluggable, 30Pos, 16 Awg Rohs Compliant Weidmuller - 85AH6729 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 30Pos, 16 Awg Rohs Compliant Weidmuller
85AH6729
Terminal Block, Pluggable, 30Pos, 16 Awg Rohs Compliant Weidmuller 85AH6729
TERMINAL BLOCK, PLUGGABLE, 30POS, 16 AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 30POS, 16 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1799-ND 55H2586 85AH6729
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 30Pos, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 1116711 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 10
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details