Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1779880000

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1803-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1803-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1803-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller - 55H2584 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller
55H2584
Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller 55H2584
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller - 85AH6728 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller
85AH6728
Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller 85AH6728
TERMINAL BLOCK, PLUGGABLE, 10POS, 16 AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 10POS, 16 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1803-ND 55H2584 85AH6728
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 22-16Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 10Pos, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7798-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers